EN
  • EN
  • DE

TPA6019A4PWPR

Part No TPA6019A4PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 375323-TPA6019A4PWPR
Ultra Librarian 3D Model Ultra Librarian TPA6019A4PWPR CAD Model

Description

Overview of Texas Instruments TPA6019A4PWPR

The Texas Instruments TPA6019A4PWPR is a high-fidelity audio power amplifier designed for a wide range of applications. This integrated circuit is part of TI's extensive audio amplifier portfolio and provides a robust solution for driving speakers in portable and compact audio devices.

Key Features

  • Audio Amplifier Type: The TPA6019A4PWPR is a Class-AB amplifier, which strikes a balance between efficiency and linearity, making it ideal for applications where sound quality is paramount.
  • Output Power: This amplifier can deliver up to 2.3W into a 4-ohm load with a 5V power supply, providing ample volume for most small to medium-sized audio applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, giving designers flexibility in various power environments.
  • Signal-to-Noise Ratio (SNR): With an excellent SNR, the TPA6019A4PWPR ensures clear audio reproduction, minimizing background noise and hiss.
  • Thermal and Short-Circuit Protection: The device incorporates built-in thermal and short-circuit protection features, enhancing its reliability and durability in consumer products.

Applications

The TPA6019A4PWPR is suitable for a range of audio applications, including but not limited to:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Desktop Computers
  • Portable Speakers

Package and Quality

The TPA6019A4PWPR comes in a TSSOP PowerPAD package, which not only facilitates efficient thermal dissipation but also allows for a compact design footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required for consumer electronics, ensuring reliability and performance.

With its combination of power efficiency, sound quality, and robust protection features, the TPA6019A4PWPR from Texas Instruments stands out as an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2991 $51.9640
95+ $1.0660 $101.2700
150+ $1.0327 $154.9050
205+ $0.9994 $204.8770
260+ $0.9660 $251.1600
350+ $0.8661 $303.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess