EN
  • EN
  • DE

CS4335-KS

Part No CS4335-KS
Manufacturer Cirrus Logic Inc.
Description 8-Pin, 24-Bit, 96 kHz Stereo D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP
Manufacturer Cirrus Logic Inc.
Manufacturer Homepage www.cirrus.com
RoHS State Request Verification
Win Source Part Number 723040-CS4335-KS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS4335-KS CAD Model

Description

The CS4335-KS is a stereo digital-to-analog converter (DAC) from Cirrus Logic, primarily designed for cost-sensitive, high-volume consumer audio applications. This DAC delivers good audio performance in a compact package, making it suitable for devices where space and cost are critical factors.

Applications:

  • DVD players.
  • Set-top boxes.
  • Digital TVs.
  • Portable audio players.
  • Gaming consoles.

Features:

  • Stereo DAC.
  • Low power consumption.
  • 24-bit resolution.
  • Digital volume control.
  • I2S interface.

Benefits:

  • Cost-effective audio solution.
  • Excellent audio quality for consumer applications.
  • Reduced power consumption for portable devices.
  • Simplified system design.
  • Compatibility with common digital audio standards.

Additional Details:

The CS4335-KS typically supports common audio sampling rates such as 44.1kHz and 48kHz. It includes integrated digital filters to improve audio quality. The specific THD+N (Total Harmonic Distortion plus Noise) and SNR (Signal-to-Noise Ratio) values are available in the product datasheet. Power supply requirements and operating temperature ranges are also critical parameters to consider. The digital interface (I2S) requires proper clocking and synchronization. The package type is usually a small surface-mount package. Designers should consult the datasheet for the most accurate specifications and application recommendations. The CS4335-KS is designed for ease of integration and provides a reliable audio solution for a wide range of consumer electronics products.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess