EN
  • EN
  • DE

CS493253CLZR

Part No CS493253CLZR
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description Cirrus PLCC-44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Standard
RoHS Compliant
Win Source Part Number 1053340-CS493253CLZR
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS493253CLZR CAD Model

Description

The CS493253CLZR is a high-performance audio processor from Cirrus Logic. This component is specifically designed for advanced audio processing applications in home theater systems, automotive audio, and professional audio equipment. It offers a range of features for decoding, encoding, and processing audio signals to deliver an immersive and high-quality audio experience.

Applications:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Soundbars

Features:

  • Dolby Atmos and DTS:X Decoding: Supports immersive audio formats for a realistic sound experience.
  • Multi-Channel Audio Processing: Processes multiple audio channels for surround sound systems.
  • Advanced EQ and DRC: Provides equalization and dynamic range compression for enhanced audio quality.
  • Low Latency Processing: Minimizes audio delay for real-time applications.
  • Flexible Audio Routing: Allows for flexible configuration of audio inputs and outputs.
  • Integrated Memory: Contains internal memory for storing audio data and processing algorithms.

Benefits:

  • Immersive Audio Experience: Delivers realistic and engaging audio for home theater and automotive applications.
  • Enhanced Audio Quality: Advanced processing techniques improve the clarity and detail of the audio signal.
  • Versatile Connectivity: Supports a wide range of audio inputs and outputs for flexible system integration.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Improved User Experience: Provides a more enjoyable and immersive audio experience for end-users.

Additional Details:

The CS493253CLZR audio processor integrates a variety of audio processing algorithms, including Dolby Atmos and DTS:X decoding, enabling immersive audio experiences in compatible systems. Its multi-channel audio processing capabilities allow it to handle complex surround sound configurations. The integrated EQ and DRC features provide fine-grained control over the audio signal, enabling users to customize the sound to their preferences. The low latency processing ensures minimal delay between the audio input and output, which is essential for real-time applications such as gaming and virtual reality. The flexible audio routing allows for easy configuration of audio inputs and outputs, simplifying system integration. The integrated memory stores audio data and processing algorithms, reducing the need for external memory devices. The CS493253CLZR provides a complete solution for advanced audio processing, delivering an exceptional audio experience in a variety of applications.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess