EN
  • EN
  • DE

CISCO BG09003-B047-00S - NMB BG09003-B047-00S Fan 12V 2.1A 3Pin

Part No CISCO BG09003-B047-00S - NMB BG09003-B047-00S Fan 12V 2.1A 3Pin
Manufacturer CISCO
Catalog Fan
Description NMB BG09003-B047-00S Fan 12V 2.1A 3Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385903-CISCO BG09003-B047-00S - NMB BG09003-B047-00S Fan 12V 2.1A 3Pin
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO BG09003-B047-00S - NMB BG09003-B047-00S Fan 12V 2.1A 3Pin CAD Model

Description

The CISCO BG09003-B047-00S is a high-performance fan designed to meet the cooling needs of various Cisco equipment and network enclosures. Manufactured by NMB, this model BG09003-B047-00S operates at 12V and draws 2.1A, making it powerful enough to maintain optimal operational temperatures and ensure reliability and longevity of network components. With its 3-pin connector, it offers easy installation and compatibility with a wide range of devices. Designed for efficient airflow, it can significantly reduce the heat buildup within enclosures, preventing hardware failure and maintaining system performance. Whether you're looking to replace an old fan or upgrade your current cooling system, the NMB BG09003-B047-00S is a dependable choice that ensures your network equipment runs smoothly and efficiently.

You May Also Be Interested in

Dell
FAN T630 T640
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN R430
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess