EN
  • EN
  • DE

CISCO NM-HDV2-2T1/E1 - IP Comm High-Density Digital Voice NM w. 2 T1/E1

Part No CISCO NM-HDV2-2T1/E1 - IP Comm High-Density Digital Voice NM w. 2 T1/E1
Manufacturer CISCO
Catalog Network Cards
Description Cisco IP Voice W/2 T1/E1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386876-CISCO NM-HDV2-2T1/E1 - IP Comm High-Density Digital Voice NM w. 2 T1/E1
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NM-HDV2-2T1/E1 - IP Comm High-Density Digital Voice NM w. 2 T1/E1 CAD Model

Description

Bringing to the forefront of digital communication, the CISCO NM-HDV2-2T1/E1 Network Module serves as an elite conduit for high-capacity voice and data transmission over IP networks. This module amplifies the potential of Cisco routers by offering dual ports that support T1/E1 interfaces, doubling the capacity for voice and data channels. Engineered for optimal performance and scalability, it allows businesses to incorporate up to 72 voice channels, catering to the growing demands of complex communication systems. The module is crafted with a focus on facilitating seamless voice and data convergence across a unified IP network, thus enhancing operational efficiency and reducing costs associated with maintaining separate networks. It supports a comprehensive set of voice protocols, including H.323, SIP, and MGCP, allowing for wide compatibility with different telephony systems. The inclusion of cutting-edge voice quality management features such as packet voice DSP modules, echo cancellation, and adaptive jitter buffering guarantees pristine voice quality, crucial for maintaining professional and effective communications. The CISCO NM-HDV2-2T1/E1 is the cornerstone for businesses aiming to harness the full potential of IP-based voice and data services, ensuring scalability, flexibility, and high performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX550T2G1P5 - Dual Port 10 Gigabit Converged Network Adapter Intel X550-T2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41132HLCU - Dual Port 10 Gigabit Ethernet Controller QL41132HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess