EN
  • EN
  • DE

CISCO SG300-10PP-K9 - Cisco SG300-10PP 10-portGigabit PoE+ Managed

Part No CISCO SG300-10PP-K9 - Cisco SG300-10PP 10-portGigabit PoE+ Managed
Manufacturer CISCO
Catalog Switch
Description Cisco SG300-10PP 10-portGigabit PoE+ Managed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387737-CISCO SG300-10PP-K9 - Cisco SG300-10PP 10-portGigabit PoE+ Managed
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SG300-10PP-K9 - Cisco SG300-10PP 10-portGigabit PoE+ Managed CAD Model

Description

The CISCO SG300-10PP-K9 offers a perfect blend of affordability, performance, and advanced features in a compact form factor. This 10-port Gigabit PoE+ Managed Switch is designed for small to medium-sized business networks that require efficient network connectivity along with support for voice, video, and wireless solutions. With 8 PoE+ ports, it delivers ample power for devices such as IP cameras, IP phones, and wireless access points, while its two combo mini-GBIC ports allow for fiber optic connections. The SG300-10PP supports a wide array of Layer 3 features, including static routing, IPv6 support, and advanced QoS for traffic prioritization, ensuring smooth operation of business-critical applications. It also provides robust security features, such as access control lists (ACLs), guest VLANs, and DoS attack prevention, to protect sensitive information. The switch can be managed through Cisco's intuitive web-based interface or through traditional CLI, offering flexibility in administration and making it an ideal solution for businesses looking to bolster their network's performance and security.

You May Also Be Interested in

CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess