EN
  • EN
  • DE

CISCO SGE2010P - CISCO 48-PORT GIGABIT POE SWITCH

Part No CISCO SGE2010P - CISCO 48-PORT GIGABIT POE SWITCH
Manufacturer CISCO
Catalog Switch
Description Cisco 48-Port Gigabit Switch PoE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387684-CISCO SGE2010P - CISCO 48-PORT GIGABIT POE SWITCH
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SGE2010P - CISCO 48-PORT GIGABIT POE SWITCH CAD Model

Description

The CISCO SGE2010P is a powerhouse in the network switch market, providing 48 Gigabit Ethernet ports with full Power over Ethernet (PoE) support, tailored for medium to large-scale businesses and enterprises. This feature-rich switch is designed to support a high-density network environment where both speed and reliability are paramount. By integrating PoE capabilities, the SGE2010P allows for the seamless deployment of network appliances such as wireless access points, surveillance cameras, and VoIP handsets, significantly reducing the complexity and costs associated with traditional power provisioning. Beyond its robust physical connectivity, the switch offers a comprehensive suite of security and quality of service (QoS) features, which ensures the integrity and prioritization of sensitive data and critical communications. With extensive Layer 2 and static Layer 3 routing capabilities, the SGE2010P facilitates efficient traffic management and routing, optimally leveraging network resources to enhance overall performance. Its user-friendly management interfaces, encompassing web-based, CLI, and SNMP options, provide flexible and straightforward configuration and monitoring, supporting both novice users and experienced network administrators alike. For organizations in need of a scalable, secure, and high-performance networking solution, the CISCO SGE2010P represents a formidable choice, promising to meet and exceed the most demanding network requirements.

You May Also Be Interested in

IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess