EN
  • EN
  • DE

CISCO UCS-CPU-E78890D - 2.5GHz E7-8890 v3/165W/18C/45M Cache

Part No CISCO UCS-CPU-E78890D - 2.5GHz E7-8890 v3/165W/18C/45M Cache
Manufacturer CISCO
Catalog CPU
Description CISCO UCS-CPU-E78890D - 2.5GHz E7-8890 v3/165W/18C/45M Cache
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385645-CISCO UCS-CPU-E78890D - 2.5GHz E7-8890 v3/165W/18C/45M Cache
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E78890D - 2.5GHz E7-8890 v3/165W/18C/45M Cache CAD Model

Description

The CISCO UCS-CPU-E78890D epitomizes high-end computing with the Intel Xeon E7-8890 v3 processor, specifically engineered for Cisco's Unified Computing System (UCS). This powerhouse operates at 2.5 GHz and is equipped with 18 cores and 36 threads, courtesy of Hyper-Threading Technology. It is ideal for the most demanding data center and enterprise applications, capable of handling vast amounts of data and high transaction volumes with ease. The processor comes with a massive 45 MB of L3 cache, significantly enhancing data access speeds by storing frequently used data and instructions close to the processor. With a thermal design power (TDP) of 165 watts, it demonstrates Intel's commitment to delivering high performance while maintaining energy efficiency. The E7-8890 v3 supports DDR3 and DDR4 memory technologies, allowing for flexible and high-speed memory configurations up to 1866 MHz. It also features Intel's Advanced Vector Extensions (AVX) for improved performance on floating-point intensive computations. This CPU is designed for scalability, supporting high-capacity memory configurations and multiple processor sockets, making it an excellent choice for large-scale virtualization, database, and ERP systems.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess