EN
  • EN
  • DE

CISCO UCS-MR-2X162RY-E - 2 X 16 GB DDR3-1600 MHz RDIMM/PC3-12800 dual rank/x4/1.35v

Part No CISCO UCS-MR-2X162RY-E - 2 X 16 GB DDR3-1600 MHz RDIMM/PC3-12800 dual rank/x4/1.35v
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco 2x16GB PC-12800
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386655-CISCO UCS-MR-2X162RY-E - 2 X 16 GB DDR3-1600 MHz RDIMM/PC3-12800 dual rank/x4/1.35v
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-MR-2X162RY-E - 2 X 16 GB DDR3-1600 MHz RDIMM/PC3-12800 dual rank/x4/1.35v CAD Model

Description

The CISCO UCS-MR-2X162RY-E memory kit includes two high-performance 16GB DDR3 RAM modules, offering a total of 32GB to significantly boost the capabilities of Cisco Unified Computing System (UCS) servers. Operating at 1600 MHz and conforming to the PC3-12800 standard, this set of Registered DIMMs (RDIMMs) is designed for enhanced data integrity and performance. With a dual-rank configuration and a data width of x4, these modules ensure reliable and efficient operation, particularly in environments requiring high memory density and bandwidth. Furthermore, the memory operates at a reduced voltage of 1.35v, promoting lower power consumption and heat output, which is critical for maintaining system stability and reducing operational costs in data centers. Ideal for applications that demand high-speed data access and processing, the CISCO UCS-MR-2X162RY-E memory kit is a strategic upgrade for businesses looking to improve the performance and reliability of their Cisco UCS servers, supporting a range of demanding applications, from data analytics to complex virtual environments.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess