EN
  • EN
  • DE

CISCO UCSB-HS-EP-M4-F - CPU Heat Sink for UCS B200 M4/B420 M4 (Front)

Part No CISCO UCSB-HS-EP-M4-F - CPU Heat Sink for UCS B200 M4/B420 M4 (Front)
Manufacturer CISCO
Catalog Heatsink
Description CPU Heat Sink for UCS B200 M4/B420 M4 (Front)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1386503-CISCO UCSB-HS-EP-M4-F - CPU Heat Sink for UCS B200 M4/B420 M4 (Front)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-HS-EP-M4-F - CPU Heat Sink for UCS B200 M4/B420 M4 (Front) CAD Model

Description

The CISCO UCSB-HS-EP-M4-F is a high-quality CPU heat sink specifically designed for the Cisco UCS B200 M4 and B420 M4 blade servers. It plays a crucial role in dissipating the heat generated by the CPU, ensuring that the server operates within safe temperature thresholds and maintains optimal performance under various workload conditions. The front positioning of this heat sink is optimized for the airflow architecture of the B200 M4 and B420 M4 models, enhancing cooling efficiency and reliability. Its superior construction and materials are selected for maximum heat dissipation capabilities, making it an indispensable component for managing the thermal conditions within the server. By maintaining the CPU at its optimal temperature, this heat sink helps prevent thermal throttling and prolongs the lifespan of the server, making it a smart investment for businesses looking to maximize the performance and reliability of their UCS blade servers.

You May Also Be Interested in

Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink - x3250M4 (2583) - Standard
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess