EN
  • EN
  • DE

CISCO UCSC-HS-C240M5 - Heat sink for UCS C240 M5 rack servers 150W CPUs & below

Part No CISCO UCSC-HS-C240M5 - Heat sink for UCS C240 M5 rack servers 150W CPUs & below
Manufacturer CISCO
Catalog Heatsink
Description Heat sink for UCS C240 M5 rack servers 150W CPUs & below
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1386498-CISCO UCSC-HS-C240M5 - Heat sink for UCS C240 M5 rack servers 150W CPUs & below
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-HS-C240M5 - Heat sink for UCS C240 M5 rack servers 150W CPUs & below CAD Model

Description

The CISCO UCSC-HS-C240M5 is a specialized heat sink designed specifically for the UCS C240 M5 rack server series, accommodating CPUs with a power rating of 150W and below. This precision-engineered heat sink is crucial for maintaining optimal thermal conditions within the server, ensuring that the CPU operates within its designated temperature range to prevent overheating and potential thermal throttling. Constructed with high-quality materials and designed to facilitate efficient heat dissipation, the UCSC-HS-C240M5 plays a vital role in sustaining performance stability and extending the lifespan of the server's critical components. The design of the heat sink allows for easy installation, seamlessly integrating into the C240 M5 server chassis without requiring extensive modifications. By efficiently managing the thermal output of the CPU, this heat sink enables the server to maintain peak performance under various workloads, from standard computing tasks to more intensive applications, making it an essential component of the UCS C240 M5's cooling system.

You May Also Be Interested in

IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us
Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess