EN
  • EN
  • DE

LENOVO 94Y7740 - Heatsink - 7383 (x3500M4) Cache 1333MHz 80W

Part No LENOVO 94Y7740 - Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Manufacturer Lenovo
Catalog Heatsink
Description Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1429706-LENOVO 94Y7740 - Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y7740 - Heatsink - 7383 (x3500M4) Cache 1333MHz 80W CAD Model

Description

The LENOVO 94Y7740 Heatsink is a specifically designed thermal solution for the Lenovo x3500 M4 (7383) server models. This high-quality heatsink is engineered to provide efficient cooling for processors with a thermal design power (TDP) of up to 80W, ensuring that the server maintains optimal performance by preventing overheating. The heatsink features an ideal combination of fins and channels that facilitate maximum heat dissipation from the CPU to the ambient air, thereby maintaining the processor's functionality within safe temperature ranges. The 1333MHz cache handling capability demonstrates its efficiency in supporting fast and efficient data transfer and processing speeds, crucial for memory-intensive applications and workloads. This product is an essential component for maintaining system stability, reliability, and performance, making it an indispensable part of the server's cooling system. Constructed from high-grade materials, this heatsink not only ensures effective cooling but also offers durability and resistance against corrosion and wear over time. It is designed for easy installation, providing a hassle-free maintenance and upgrade solution for IT professionals. Whether you're running complex databases, virtualization, or high-transaction applications, the LENOVO 94Y7740 Heatsink is tailored to meet the rigorous cooling requirements of your Lenovo x3500 M4 server.

You May Also Be Interested in

Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink x240 - rear processor (CPU 1)
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess