EN
  • EN
  • DE

IBM 01KL499-IBM - P9 HeatSink for 4U Proc

Part No IBM 01KL499-IBM - P9 HeatSink for 4U Proc
Manufacturer IBM
Catalog Heatsink
Description P9 HeatSink for 4U Proc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1419146-IBM 01KL499-IBM - P9 HeatSink for 4U Proc
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01KL499-IBM - P9 HeatSink for 4U Proc CAD Model

Description

The IBM 01KL499-IBM P9 HeatSink for 4U Proc is an advanced thermal management solution tailored for IBM's Power9 processors within 4U server configurations. This heat sink is engineered to deliver exceptional cooling performance, ensuring that Power9 CPUs operate within their ideal temperature ranges for optimal efficiency and reliability. The design of the heat sink maximizes surface area contact with the CPU, facilitating effective heat dispersion. Constructed from high-quality materials that enhance thermal conductivity, the IBM 01KL499-IBM allows for swift and efficient heat transfer, keeping the processor cool during intense computing tasks. Its compatibility with 4U server enclosures makes it a vital component for maintaining system stability and performance, providing peace of mind for IT administrators and businesses that depend on IBM's powerful processing capabilities.

You May Also Be Interested in

HP
HP High Performance Heatsink for DL360 G10
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G9
Need more? Email Us
HP
HP Heatsink for XL230k G10
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
HP Heatsink for ML110/ML150/ML350 G9
Need more? Email Us
HP
HP Heatsink for BL460 G10 (CPU 1)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess