EN
  • EN
  • DE

CISCO WS-C2960G-48TC-L - Cisco Catalyst WS-C2960G-48TC-L Gigabit Network Sw

Part No CISCO WS-C2960G-48TC-L - Cisco Catalyst WS-C2960G-48TC-L Gigabit Network Sw
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 2960G-48TC-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387890-CISCO WS-C2960G-48TC-L - Cisco Catalyst WS-C2960G-48TC-L Gigabit Network Sw
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960G-48TC-L - Cisco Catalyst WS-C2960G-48TC-L Gigabit Network Sw CAD Model

Description

The Cisco Catalyst WS-C2960G-48TC-L is a high-capacity, gigabit Ethernet switch designed to meet the demands of medium to large network environments. This powerful switch features 48 Gigabit Ethernet ports, enabling high-speed connectivity and the handling of large amounts of data traffic. Additionally, it includes 4 dual-purpose uplink ports that can be used for either copper RJ-45 connections or SFP optical connections, providing flexibility and scalability for network expansion. The 2960G-48TC-L operates on the Cisco Lan Base software, which includes comprehensive Layer 2 capabilities, advanced security features, and Quality of Service (QoS) for optimizing voice and video traffic. It also supports advanced energy-saving features to reduce power consumption and lower operational costs. With its expansive port capacity and robust feature set, the Catalyst 2960G-48TC-L is ideal for use in enterprise branches, campuses, and data center networks, offering a reliable, scalable solution for today's dynamic and data-intensive business environments.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess