EN
  • EN
  • DE

CISCO WS-C3750X-48PF-S - Cisco Catalyst 3750X 48 Port Full PoE IP Base

Part No CISCO WS-C3750X-48PF-S - Cisco Catalyst 3750X 48 Port Full PoE IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3750X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388074-CISCO WS-C3750X-48PF-S - Cisco Catalyst 3750X 48 Port Full PoE IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750X-48PF-S - Cisco Catalyst 3750X 48 Port Full PoE IP Base CAD Model

Description

The CISCO WS-C3750X-48PF-S, part of the esteemed Cisco Catalyst 3750X Series, offers 48 Gigabit Ethernet ports with Full Power over Ethernet (PoE) functionality, supported by the IP Base software feature set. This configuration is suited for enterprises requiring high-density networking with essential Layer 3 functionalities, such as static and Routing Information Protocol (RIP) routing, combined with the comprehensive Layer 2 features. The Full PoE capacity enables the connection and powering of high-consumption devices directly through the network cables, which streamlines the installation of IP phones, wireless access points, and surveillance cameras, catering to environments that demand robust and flexible deployment options. With Cisco's StackWise Plus technology incorporated, the WS-C3750X-48PF-S facilitates easy scaling and efficient management of network resources by allowing multiple switches to be configured and operated as a single unit, enhancing network resiliency and simplifying administration. Additionally, the emphasis on energy efficiency is demonstrated through the adoption of Cisco EnergyWise technology, allowing businesses to optimize power utilization and reduce operational costs. Ideal for dynamic organizations seeking scalable, secure, and energy-efficient network solutions, this switch promises to support diverse and evolving business applications with unparalleled reliability.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess