EN
  • EN
  • DE

CISCO WS-C3550-48-SMI - Cisco Catalyst 3550 Switch 48 port 10 100 Ethernet

Part No CISCO WS-C3550-48-SMI - Cisco Catalyst 3550 Switch 48 port 10 100 Ethernet
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3550-48-SMI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387766-CISCO WS-C3550-48-SMI - Cisco Catalyst 3550 Switch 48 port 10 100 Ethernet
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3550-48-SMI - Cisco Catalyst 3550 Switch 48 port 10 100 Ethernet CAD Model

Description

The CISCO WS-C3550-48-SMI is a powerful layer 3 switch from the esteemed Catalyst 3550 series, designed to offer enterprise-grade networking capabilities to small and medium-sized enterprises. Equipped with 48 10/100 Mbps Ethernet ports, this switch is capable of supporting a large number of network connections, making it an ideal choice for businesses with high-density networking requirements. The Standard Multilayer Software Image (SMI) loaded on the switch provides a solid base of Layer 2 features, along with essential Layer 3 functionalities such as static routing and RIP, enabling efficient routing between different network segments and enhancing overall network performance. The WS-C3550-48-SMI supports advanced security features, including access control lists (ACLs), port security, and VLANs, allowing network administrators to safeguard the network against unauthorized access and to segment the network for improved performance and manageability. This switch is also characterized by its robust design and the inclusion of Cisco's IOS software, offering a reliable platform for network operations and a comprehensive set of commands for network configuration and troubleshooting. The WS-C3550-48-SMI is an ideal solution for organizations looking for a scalable, secure, and feature-rich networking platform to support their growing business needs.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess