EN
  • EN
  • DE

LS70C2S-T

Part No LS70C2S-T
Manufacturer Citizen
Catalog Tactile Switches
Description SWITCH TACT SPST / Tactile Switch SPST-NO Top Actuated Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr Citizen
Series LS70
Package Tape & Reel
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Without
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 0.60mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 2.80mm x 2.30mm
Illumination Non-Illuminated
Operating Force 163gf
Ingress Protection IP67 - Dust Tight, Waterproof
Switch Travel 0.15mm
Mechanical Life 100,000 Cycles
Base Product Number LS70C2
Standard Package 5,000 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 878250-LS70C2S-T
Ultra Librarian 3D Model Ultra Librarian LS70C2S-T CAD Model

Description

The LS70C2S-T is a tactile switch from Citizen.

  • Series: LS70
  • Termination Style: Surface Mount
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • Circuit: SPST-NO
  • Switch Travel: 0.15mm
  • Contact Rating @ Voltage: 0.02A @ 12VDC
  • Actuator Orientation: Top Actuated
  • Actuator Height off PCB: 0.60mm
  • Outline: 2.80mm x 2.30mm
  • Illumination: Non-Illuminated
  • Operating Force: 163gf
  • Mechanical Life: 100,000 Cycles
  • Product Status: Active
  • Standard Package: 5,000 pcs

You May Also Be Interested in

ALPS Electric
Tactile Switches SPST-NO 3.00mm x 2.00mm 0.60mm 50mA @ 12VDC SMD RoHS
Lowest to $0.1312
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.6N SMD T/R
Lowest to $0.1052
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $1.2651
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,886 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess