EN
  • EN
  • DE

LS75C2D7

Part No LS75C2D7
Manufacturer Citizen
Catalog Tactile Switches
Description SWITCH TACT SPS 0.02A 12V SMD  /  Tactile Switch SPST-NO Top Actuated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr Citizen
Series LS75
Package Tape & Reel
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Standard
Actuator Height off PCB, Vertical 0.50mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 2.80mm x 1.90mm
Illumination Non-Illuminated
Operating Force 163gf
Ingress Protection IP67 - Dust Tight, Waterproof
Switch Travel 0.15mm
Mechanical Life 300,000 Cycles
Base Product Number LS75C2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Other Names 1642-LS75C2D7TR,1642-LS75C2D7CT,1642-LS75C2D7DKR
Standard Package 5,000
Win Source Part Number 966794-LS75C2D7
Ultra Librarian 3D Model Ultra Librarian LS75C2D7 CAD Model

Description

The Citizen LS75C2D7 is an SMD tactile switch with a SPST-NO circuit and an off-mom switch function.

  • Switch Travel: 0.15mm
  • Operating Force: 163gf
  • Contact Rating: 0.02A @ 12VDC
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • Mechanical Life: 300,000 Cycles
  • Actuation: Top Actuated
  • Outline: 2.80mm x 1.90mm
  • Packaging: Tape and Reel
  • Standard Package: 5,000
  • MSL Level: Unlimited
  • ECCN: EAR99

You May Also Be Interested in

ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7331
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.1991
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7170
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141
ALPS Electric
SMD Tactile Switches 3.7x3.7x0.35mm 160gf
Need more? Email Us
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $2.3498

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess