Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 35W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 57V (Maximum)
Operating Supply Current 3mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 784029-LTC4264IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4264
Introduction Date March 09, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4264IDE#PBF CAD Model

Description

Product Overview: LTC4264IDE#PBF

The LTC4264IDE#PBF is a high-quality Negative Voltage Hot Swap™ Controller designed by Linear Technology, now part of Analog Devices. This innovative component allows a board to be safely inserted and removed from a live backplane. It is specifically engineered to control negative supply voltages, which is a critical feature in systems where negative voltage rails are used, such as in telecommunications and data networking equipment.

Key Features

  • Hot Swap Capability: The LTC4264IDE#PBF enables users to exchange system components without the need to power down the entire system, ensuring uninterrupted operation and increased system reliability.
  • Negative Voltage Control: It is designed to manage negative voltages from -48V, which is a standard in telecom applications, providing versatility for various negative voltage systems.
  • Adjustable Current Limit: The device features an adjustable current limit which helps protect the host system from overcurrent conditions that could potentially cause damage.
  • Electronic Circuit Breaker: The electronic circuit breaker function ensures that the system is protected from prolonged overcurrent conditions by disconnecting the load after a certain time delay.
  • Multi-Function Timer: An onboard multi-function timer offers control over the fault timer, GATE voltage ramp rate, and circuit breaker timer, giving designers flexibility in managing system parameters.
  • High Reliability: With its robust design, the LTC4264IDE#PBF ensures high reliability, which is essential for mission-critical applications where system uptime is paramount.

Applications

The LTC4264IDE#PBF is ideal for various applications, particularly in the telecommunications sector, including:

  • Network Routers and Switches
  • Base Stations
  • Industrial Systems
  • Negative Voltage Power Distribution Systems

Product Specifications

The LTC4264IDE#PBF is offered in a 12-lead DFN package, ensuring a compact footprint for space-constrained applications. It operates over a temperature range of -40°C to 85°C, making it suitable for use in harsh environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

With its blend of features, the LTC4264IDE#PBF from Linear Technology stands out as a reliable and efficient solution for managing negative voltage rails in hot-swap applications, ensuring system protection and uptime.

You May Also Be Interested in

Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $8.1493
ECAD model for PD69220R-022420
Texas Instruments
LM5071 Power Over Ethernet PD Controller with Auxiliary Power Interface | IC POE PD CTLR W/AUX 16-TSSOP
Lowest to $4.0209
ECAD model for LM5071MTX-50
Monolithic Power Systems Inc.
PoE PD Interface 57V
Lowest to $1.7030
ECAD model for MP8004GQW
Texas Instruments
IEEE 802.3at PoE PD Controller with Integrated Flyback PWM Controller
Lowest to $72.3665
ECAD model for TPS23758RJJ
Texas Instruments
LM5071 Power Over Ethernet PD Controller with Auxiliary Power Interface | IC POE PD CTRLR W/AUX 16-TSSOP
Lowest to $4.2040
ECAD model for LM5071MT-80
Texas Instruments
LM5070 Integrated Power Over Ethernet PD Interface and PWM Controller | IC PD POE CONTROLLER 16TSSOP
Lowest to $4.4227
ECAD model for LM5070MTC-80
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ECAD model for MAX5988BETP+
ON Semiconductor
PoE Controller 57V SOIC-16
Lowest to $75.7252
ECAD model for NCP1081DE
Analog Devices Inc.
PoE++ PD Controller 4-Pair 90W 28-QFN
Lowest to $25.9008
ECAD model for LT4276CIUFD

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4559 $51.5739
50+ $2.0151 $100.7550
77+ $1.9521 $150.3117
106+ $1.8891 $200.2446
137+ $1.8262 $250.1894
184+ $1.6373 $301.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,017 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention