EN
  • EN
  • DE

LTC4266CIUHF#TRPBF

Part No LTC4266CIUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 38QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Controller (PSE)
Number of Channels 4
Power - Max 13 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+) , 802.3af (PoE)
Voltage - Supply 45V ~ 57V
Current - Supply 2.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4266
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1340403-LTC4266CIUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4266CIUHF#TRPBF CAD Model

Description

Product Overview: LTC4266CIUHF#TRPBF from Analog Devices Inc.

The LTC4266CIUHF#TRPBF is a high-performance, quad-port Power over Ethernet (PoE) controller designed by Analog Devices Inc., a leading global semiconductor company. This device is specifically engineered to facilitate the delivery of Power over Ethernet to up to four IEEE 802.3at compliant devices, making it an ideal solution for applications such as network cameras, wireless access points, and other Ethernet-powered devices.

Key Features

  • IEEE 802.3at Compliant: The LTC4266CIUHF#TRPBF is fully compliant with the IEEE 802.3at standard, also known as PoE+. This ensures compatibility with a wide range of powered devices (PDs) and provides up to 25.5W of power per port.
  • Quad-Port Capability: With four independent PoE ports, this controller can power multiple devices simultaneously, making it a versatile and efficient solution for network installations.
  • Advanced Power Management: The device features sophisticated power management capabilities, including programmable classification, inrush current control, and per-port power-up sequencing, which helps to prevent overloads on the power supply unit.
  • Thermal Protection: The LTC4266CIUHF#TRPBF comes with built-in thermal protection to ensure reliable operation under varying temperature conditions, enhancing the durability and lifespan of the controller.
  • Energy Efficient: This PoE controller is designed with energy efficiency in mind, incorporating features that reduce power dissipation and improve overall system efficiency.

Applications

The versatility of the LTC4266CIUHF#TRPBF makes it suitable for a variety of applications, including:

  • Enterprise Networking Equipment
  • VoIP Phones and Conferencing Systems
  • IP Security Cameras
  • Wireless Access Points and Base Stations
  • Industrial Automation Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC4266CIUHF#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring stable and reliable performance in even the most demanding environments. With its robust design and comprehensive feature set, the LTC4266CIUHF#TRPBF is a premium choice for network administrators and system integrators looking for a dependable PoE solution.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7570 $59.2710
7+ $16.2109 $113.4763
10+ $15.7043 $157.0430
14+ $15.1977 $212.7678
18+ $14.6911 $264.4398
23+ $13.1714 $302.9422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 449 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess