Products specifications Report Issue?

Win Source Part Number 1193698-FX128E4
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX128E4 CAD Model

Description

The CML Microcircuits is a custom part that is suitable for various electronic applications.

  • Manufacturer: CML Microcircuits
  • Win Source Part Number: 1193698-FX128E4

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-523K
ON Semiconductor
POWER MOSFET, N-CHANNEL, SUPERFE / N-Channel 650 V 12A (Tj) 31W (Tc) Through Hole TO-220F-3
Need more? Email Us
ECAD model for FCPF250N65S3R0L-F154
Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638
Cornell Dubilier Electronics (CDE)
Need more? Email Us
ECAD model for HR101133U050EE2A
Hitachi, Ltd
Need more? Email Us
ECAD model for HD74159P
Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52ATDB
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IMISM561BZ
Amphenol
Connector D Subminiature Straight 9 Position RCP 2.77mm Through Hole Solder
Need more? Email Us
ECAD model for G17T0900122CEU
Broadcom Limited
OPTOISO 1.5KV GATE DRVR 8SMDGW / 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-SMD Gull Wing
Lowest to $239.3264
ECAD model for HCPL-5120-300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention