EN
  • EN
  • DE

0402HP-43NXGEW

Part No 0402HP-43NXGEW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965112-0402HP-43NXGEW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402HP-43NXGEW CAD Model

Description

The 0402HP-43NXGEW is a high-performance, wirewound chip inductor manufactured by Coilcraft. This component is designed for applications requiring small size, high Q, and tight tolerance. It is part of Coilcraft's HP series, known for its superior performance in demanding RF applications.

Applications:

  • RF Filters: Used in the design of high-frequency filters for signal conditioning.
  • Impedance Matching Networks: Employed to match impedances between different circuit stages, optimizing signal transfer.
  • RF Chokes: Functions as a choke in RF circuits to block high-frequency noise.
  • Wireless Communication Devices: Integrated into smartphones, tablets, and other wireless devices for tuning and filtering.
  • Medical Devices: Used in sensitive medical equipment for precise signal control.

Features:

  • High Q Factor: Provides excellent energy storage and low losses at high frequencies.
  • Tight Tolerance: Ensures consistent performance and reliability across different units.
  • Small Size (0402): Ideal for compact designs where space is limited.
  • Wirewound Construction: Offers superior performance compared to multilayer inductors in certain high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved Signal Integrity: High Q factor helps to maintain signal integrity in RF circuits.
  • Reduced Losses: Low losses lead to increased efficiency in power amplifiers and other RF stages.
  • Precise Tuning: Tight tolerance allows for precise tuning of resonant circuits.
  • Compact Design: Small size enables integration into miniaturized devices.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.

Additional Details:

The 0402HP-43NXGEW features a ceramic core and is manufactured using advanced wirewinding techniques. The inductance value is 43nH, and it has a high self-resonant frequency. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly. This inductor is suitable for applications requiring high stability and consistent performance over a wide temperature range.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,870 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess