EN
  • EN
  • DE

1008CS-820XKBC

Part No 1008CS-820XKBC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+/
Reference case 2k pcs/Per Reel
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 721289-1008CS-820XKBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-820XKBC CAD Model

Description

The Coilcraft 1008CS-820XKBC is a ceramic wirewound chip inductor designed for high-frequency applications. This component belongs to the 1008CS series known for its high Q-factor, tight tolerance, and excellent self-resonant frequency (SRF). It's typically used in various RF and wireless circuits where precise inductance values and stable performance are crucial. Coilcraft is a recognized manufacturer of inductive components, known for their reliability and quality.

Applications

  • RF filters
  • Impedance matching networks
  • RF chokes
  • Wireless communication systems (e.g., Bluetooth, Wi-Fi)
  • Mobile devices
  • Test and measurement equipment
  • Tuning circuits

Features

  • High Q-factor
  • Tight inductance tolerance
  • Excellent SRF (Self-Resonant Frequency)
  • Ceramic core material
  • Wirewound construction
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Provides optimal performance in high-frequency circuits
  • Reduces signal loss and improves signal integrity
  • Enables precise tuning and matching
  • Allows for compact circuit design
  • Ensures reliable operation in a wide range of environmental conditions
  • Facilitates easy assembly and integration into electronic devices

Additional Details

The 1008CS-820XKBC has an inductance value of 82 nH with a tolerance of ±10%. It features a ceramic core and is designed for surface mount applications using reflow soldering. The component's dimensions correspond to the 1008 case size. The operating temperature range is typically from -40°C to +125°C. The DC resistance (DCR) is low to minimize power losses. This inductor is often used in circuits where a stable and precise inductance value is needed at high frequencies. Proper PCB layout and soldering techniques are essential for achieving optimal performance. Datasheets from Coilcraft should be consulted for detailed specifications and application notes to ensure proper usage and integration.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1042 $57.8310
1,350+ $0.0856 $115.5600
2,095+ $0.0829 $173.6755
2,885+ $0.0802 $231.3770
3,730+ $0.0775 $289.0750
4,985+ $0.0695 $346.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess