EN
  • EN
  • DE

SER1052-102ML

Part No SER1052-102ML
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Description SMT Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 318564-SER1052-102ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER1052-102ML CAD Model

Description

The SER1052-102ML is a high-performance shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply applications where high efficiency, low losses, and compact size are critical. It’s part of the SER1052 series known for its robust construction and excellent electrical characteristics.

Applications

  • DC-DC Converters: Widely used in DC-DC converters for voltage regulation and power management.
  • Power Supplies: Employed in various types of power supplies, including switching power supplies and linear regulators.
  • Filters: Used as filtering components in power lines to reduce noise and EMI.
  • Automotive Electronics: Found in automotive applications, such as engine control units (ECUs) and infotainment systems.
  • Portable Devices: Suitable for use in portable electronic devices, including smartphones, tablets, and laptops.

Features

  • Shielded Construction: Features a shielded design to minimize EMI (electromagnetic interference).
  • High Current Handling: Capable of handling high current levels without significant performance degradation.
  • Low DCR: Offers low DC resistance (DCR) for minimal power losses.
  • Compact Size: Has a small footprint, making it suitable for space-constrained applications.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the overall system performance.
  • High Efficiency: Low DCR contributes to higher efficiency in power conversion, reducing heat generation and energy waste.
  • Stable Performance: Offers stable inductance and current handling capabilities, ensuring consistent performance.
  • Space Saving: Compact size allows for integration into smaller and more portable devices.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly and safe to use.

Technical Specifications:

  • Inductance: 1.0 μH
  • Tolerance: 20%
  • Saturation Current: Typically around 6.5 A
  • Operating Temperature: -40°C to +125°C

The SER1052-102ML is a reliable and efficient shielded power inductor designed to meet the demands of modern power supply applications. Its shielded construction, high current handling, and low DCR make it an excellent choice for various electronic devices and systems requiring efficient power management and minimal EMI.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Sunlord
Lowest to $0.0658
Samsung
Lowest to $1.3642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5281 $58.7529
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3520 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess