Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 40 V 6A (DC) Surface Mount DPAK
Manufacturer Comchip Technology
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 641-2000-6, CDBD640-G-ND, 641-2000-2, 641-2000-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866173-CDBD640-G
Ultra Librarian 3D Model Ultra Librarian CDBD640-G CAD Model

Description

The CDBD640-G is a single rectifier diode manufactured by Comchip Technology. It is designed for various general-purpose rectification applications where efficient and reliable conversion of AC to DC current is required. The '-G' suffix typically indicates that the component is lead-free and RoHS compliant, aligning with environmental regulations.

Applications:

  • Power supplies
  • Adapters
  • Lighting systems
  • Battery chargers
  • Freewheeling diodes in inductive circuits

Features:

  • Repetitive Peak Reverse Voltage (VRRM): Typically 400V or 600V (verify from datasheet)
  • Average Forward Current (IF(AV)): Typically 6A (verify from datasheet)
  • Forward Voltage (VF): Low forward voltage drop for efficient operation
  • Recovery Time (trr): Fast recovery time for improved performance in switching applications
  • Package: DO-214AB (SMC) package, suitable for surface mount assembly
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments
  • Lead-Free: RoHS compliant, environmentally friendly

Benefits:

  • Efficient Rectification: Low forward voltage drop minimizes power loss and improves efficiency.
  • Reliable Performance: Designed for stable and consistent operation in demanding applications.
  • Compact Size: SMC package allows for high-density circuit designs.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The CDBD640-G rectifier diode from Comchip Technology is designed to provide efficient and reliable AC-to-DC conversion in a variety of electronic applications. Its robust design and electrical characteristics make it a suitable choice for power supplies, adapters, and other systems where efficient rectification is critical. The DO-214AB (SMC) package offers excellent thermal performance, enabling it to handle higher current loads effectively. The diode's fast recovery time minimizes reverse recovery losses, improving overall system efficiency and reducing electromagnetic interference (EMI). Its compliance with RoHS standards ensures that it meets current environmental regulations.

You May Also Be Interested in

S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6530 $65.3000
245+ $0.5358 $131.2710
375+ $0.5190 $194.6250
520+ $0.5023 $261.1960
670+ $0.4855 $325.2850
895+ $0.4353 $389.5935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,840 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention