Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 600V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFS
Win Source Part Number 050801-DF06S-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian DF06S-G CAD Model

Description

Product Overview

The DF06S-G is a precision-engineered bridge rectifier diode that combines high efficiency with compact design. Built to support modern electronic applications, it ensures robust and reliable performance under a wide range of conditions.

Features and Benefits

  • High forward surge current capability
  • Low thermal resistance
  • Fast switching speeds
  • Environmentally friendly lead-free construction

Applications

  • Power converters
  • HVAC systems
  • Uninterruptible power supplies (UPS)
  • Industrial motor controls

The DF06S-G offers a cost-effective solution for demanding power management applications, while maintaining high operational standards

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 800V 60A MT-K
Need more? Email Us
ECAD model for VS-60MT80KPBF
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
ECAD model for KBJ402G
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
ECAD model for VS-36MT20
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
ECAD model for KBU6G-E4/51
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ECAD model for GBL06-G
Vishay
Glass Passivated Single-Phase Bridge Rectifier | BRIDGE RECT 1PHASE 800V 2.3A GBU
Lowest to $0.3661
ECAD model for G3SBA80-E3/51
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
ECAD model for VS-2KBB100R
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Lowest to $120.0843
ECAD model for VS-160MT120KPBF
Vishay
BRIDGE RECT 3P 1.2KV 110A MT-K
Need more? Email Us
ECAD model for VS-110MT120KPBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1807 $50.5960
675+ $0.1483 $100.1025
1,045+ $0.1436 $150.0620
1,440+ $0.1390 $200.1600
1,865+ $0.1344 $250.6560
2,490+ $0.1205 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention