Products specifications

Manufacturer Comchip Technology
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 2A
Current - Reverse Leakage at Vr 10μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package DFS
Part Number Series DF206
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801866-DF206S-G
Ultra Librarian 3D Model Ultra Librarian DF206S-G CAD Model

Description

The Comchip Technology DF206S-G is a single-phase diode from Comchip Technology.

  • Current Average Rectified: 2A
  • Peak Reverse Voltage: 600V
  • Package: 4-SMD, Gull Wing

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers 4KBJ / Bridge Rectifier
Lowest to $0.2448
ECAD model for KBJ410
Taiwan Semiconductor
BRIDGE RECT 1PHASE 800V 1A DBL
Need more? Email Us
ECAD model for DBL106G
Diodes Incorporated
MEDIUM/HIGH POWER BRIDGE GBP TUB
Lowest to $0.0333
ECAD model for GBP408
SMC Diode Solutions
BRIDGE RECT 1PHASE 800V 3A KBP
Need more? Email Us
ECAD model for KBP308GTB
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0581
ECAD model for DB157S
Bourns Inc.
BRIDGE RECT 1PHASE 100V 2A
Lowest to $0.8864
ECAD model for CD-HD201
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0212
ECAD model for MB8S
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1790
ECAD model for KBL610
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 2A GBL
Need more? Email Us
ECAD model for GBL203 D2G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention