Product Overview: Texas Instruments MAX3243ECPER
The MAX3243ECPER from Texas Instruments is a high-performance, 3-V to 5.5-V, RS-232 interface device designed to meet the requirements of EIA/TIA-232 and V.28/V.24 specifications, even at a low power supply of 3.0V. This integrated circuit is particularly well-suited for applications where efficient power consumption and reliable data transmission are critical.
Featuring an automatic power-down function, the MAX3243ECPER significantly reduces power consumption when the serial port is inactive, making it an ideal choice for battery-operated and power-sensitive systems. The device is capable of operating at a maximum data rate of 250 kbps, ensuring swift and efficient data communication for a variety of applications.
Key Features:
- Supply Voltage Range: 3.0V to 5.5V, accommodating a variety of system power requirements.
- Auto-Power-Down Feature: Reduces power consumption when the serial port is not in use, enhancing battery life in portable applications.
- Data Rate: Supports up to 250 kbps, allowing for high-speed data transmission.
- Electrostatic Discharge (ESD) Protection: Equipped with ±15kV ESD protection on driver and receiver inputs, providing robust protection against electrical disturbances.
- Low Power Consumption: Operates in a low-power mode, ideal for power-sensitive designs.
- Multiple Receivers: Can drive up to eight receivers at once, offering flexibility in multi-receiver systems.
Applications:
The MAX3243ECPER is versatile and can be used in a broad range of applications, including:
- Notebook, subnotebook, and palmtop computers
- Battery-powered equipment
- Hand-held equipment
- Peripherals
- Printers
With its combination of power efficiency, high data rate, and robust protection features, the MAX3243ECPER is a reliable solution for any design requiring an RS-232 interface. Whether for mobile computing devices or for stationary peripherals, this Texas Instruments product ensures seamless and secure serial communication.