EN
  • EN
  • DE

MAX8903JETI+T

Part No MAX8903JETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC DC/DC CHARGER LI+ 2A 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Smart Power Selector
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.35V
Voltage Supply MAX 16V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 707141-MAX8903JETI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8903JETI+T CAD Model

Description

Maxim Integrated MAX8903JETI+T DC-DC Converter

The MAX8903JETI+T from Maxim Integrated is a high-performance DC-DC converter designed to deliver efficient power management for a wide range of applications. This integrated circuit is specifically engineered to meet the power requirements of portable devices, making it an ideal choice for designers looking to optimize battery life while maintaining a compact form factor.

Featuring a high-frequency switching operation, the MAX8903JETI+T enables the use of small external components, reducing the overall solution size and saving valuable board space. Its advanced architecture is capable of delivering up to 2A of continuous output current, ensuring reliable performance even under heavy load conditions.

One of the key advantages of the MAX8903JETI+T is its high efficiency, which can exceed 90% under certain conditions. This efficiency minimizes heat generation and power loss, contributing to longer battery life and improved system reliability. The device operates over a wide input voltage range, accommodating various power sources and making it versatile for different application scenarios.

The MAX8903JETI+T also incorporates multiple safety features, including overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers from potential damage caused by abnormal operating conditions. This focus on protection ensures that the MAX8903JETI+T can deliver not only high performance but also a high level of reliability.

With its compact QFN package, the MAX8903JETI+T is easy to integrate into space-constrained designs. It is also fully RoHS compliant, meeting the environmental standards required for electronic components in today's market. Whether used in smartphones, portable media players, or other battery-powered devices, the MAX8903JETI+T from Maxim Integrated is an excellent choice for designers seeking an efficient, reliable, and space-saving power management solution.

Overall, the Maxim Integrated MAX8903JETI+T stands out as a top-tier component for any application requiring a high-efficiency, high-current, and compact DC-DC converter solution.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $0.7219
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess