EN
  • EN
  • DE

DCC-USBBB-180

Part No DCC-USBBB-180
Manufacturer Conxall/Switchcraft
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB-B (USB TYPE-B)
Number of Contacts 4
Gender Plug
Specifications USB 2.0
Mounting Type Free Hanging (In-Line)
Features Circular Bayonet Coupling
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Temperature Range - Operating 0°C ~ 50°C
Number of Ports 1
Current Rating (Amps) 1.5A
Mating Cycles 350
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571525-DCC-USBBB-180
Ultra Librarian 3D Model Ultra Librarian DCC-USBBB-180 CAD Model

Description

N

You May Also Be Interested in

GCT
USB A SKT, TH, VERTICAL, GF, WIT
Lowest to $0.7742
JAE Electronics
WATERPROOF IPX7 USB-C RIGHT ANGL
Lowest to $2.0374
Molex, LLC
MID-MOUNT DUAL ROWS SMT 24POS -T
Lowest to $1.6357
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEA 4P PCB RA
Lowest to $34.9254
Molex, LLC
USB Connectors USB REC 4P RA SHLD TYPE B 30AU
Lowest to $2.5071
Kycon, Inc.
CONN RCPT USB3.0 MICRO AB SMD RA
Lowest to $2.9105
Amphenol Commercial Products
USB3.2 GEN2, TYPE C, VERTICAL, D
Lowest to $2.3284
Bulgin
CONN RCP USB2.0 TYPEB 4P PNL MNT
Need more? Email Us
Omron
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $3.4926

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess