The PRCP-MSMF030-2C is a resettable fuse, specifically a Polymeric PTC (PPTC) resettable fuse, manufactured by Copal Electronics Inc. This device is designed to protect electronic circuits from damage due to overcurrent or short circuit conditions. Unlike traditional fuses, a resettable fuse returns to its low resistance state after the fault condition is removed, making it a reusable protection device.
Applications
- USB ports
- Computer peripherals
- Mobile phones
- Battery packs
- General electronic equipment
Features
- Resettable overcurrent protection
- Surface mount package
- Compact size
- Fast trip time
- Low resistance
- RoHS compliant
Benefits
- Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
- Eliminates the need to replace fuses after an overcurrent event.
- Saves space on printed circuit boards (PCBs).
- Quickly responds to overcurrent conditions, minimizing the risk of damage.
- Environmentally friendly due to RoHS compliance.
- Cost-effective due to its reusable nature.
Additional Details
The PRCP-MSMF030-2C has a holding current of 0.3A. When an overcurrent condition occurs, the resistance of the PPTC device increases dramatically, limiting the current flow and protecting the downstream circuit. Once the fault is cleared and power is removed, the device cools down and its resistance returns to a low value, allowing normal operation to resume. The surface mount package is suitable for automated assembly processes. These devices are commonly used in USB ports to protect against short circuits caused by faulty devices connected to the port. The operating voltage and trip current should be verified on the datasheet.
For detailed specifications, including trip current, voltage rating, and operating temperature range, refer to the official datasheet provided by Copal Electronics Inc. Proper thermal management is crucial for reliable operation. Ensure that the device is not exposed to excessive heat, which can affect its performance. The precise holding current and trip current specifications should be consulted for proper application.