EN
  • EN
  • DE

PRCP-MSMF075-2C

Part No PRCP-MSMF075-2C
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 280379-PRCP-MSMF075-2C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRCP-MSMF075-2C CAD Model

Description

The PRCP-MSMF075-2C is a precision potentiometer manufactured by Copal Electronics Inc. It is designed for applications requiring accurate and reliable position or level sensing. This potentiometer offers a compact size while maintaining high performance and durability, making it suitable for a wide range of industrial and consumer applications.

Applications:

  • Robotics and Automation: Precise position control in robotic arms and automated machinery.
  • Medical Equipment: Adjustment and control in medical devices such as diagnostic equipment and therapeutic instruments.
  • Instrumentation: Setting and calibration in test and measurement instruments.
  • Industrial Control Systems: Feedback control in various industrial processes.
  • Consumer Electronics: Volume and tone control in high-end audio equipment.

Features:

  • Compact Size: Small footprint for easy integration into space-constrained applications.
  • High Resolution: Provides fine adjustment capabilities for precise control.
  • Long Life: Designed for extended operational life, ensuring reliability over time.
  • High Linearity: Offers excellent linearity for accurate signal conversion.
  • Robust Construction: Durable construction to withstand harsh operating conditions.
  • Sealed Construction: Designed to be dust and splashproof.

Benefits:

  • Precise Control: Enables accurate and repeatable adjustments in various applications.
  • Reliable Performance: Ensures consistent and dependable operation, reducing downtime.
  • Easy Integration: Simple to install and interface with existing systems.
  • Cost-Effective: Provides a balance of performance and price, offering excellent value.
  • Long-Term Stability: Maintains accuracy over time, minimizing the need for recalibration.

Additional Details:

The PRCP-MSMF075-2C potentiometer typically features a resistance value of 7.5kΩ. It uses a conductive plastic element to ensure high resolution and low noise. The operating temperature range is typically from -40°C to +125°C. The mechanical life is rated for millions of cycles, ensuring long-term reliability. The potentiometer also offers excellent linearity, typically around ±1%. The power rating is application dependent but generally low (e.g., < 1W).

The construction of the potentiometer includes a robust housing to protect against environmental factors. The shaft is typically made of stainless steel for durability and corrosion resistance. Terminations can vary but usually involve solder pins or wire leads for easy connection.

This potentiometer is an excellent choice for applications where precision, reliability, and long life are essential. Its compact size and robust construction make it suitable for demanding environments, while its high resolution and linearity ensure accurate and repeatable performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4578 $59.5140
310+ $0.3756 $116.4360
480+ $0.3640 $174.7200
660+ $0.3522 $232.4520
850+ $0.3404 $289.3400
1,140+ $0.3052 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess