EN
  • EN
  • DE

PRCP-USMF110-2C

Part No PRCP-USMF110-2C
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 280387-PRCP-USMF110-2C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRCP-USMF110-2C CAD Model

Description

The PRCP-USMF110-2C is a precision potentiometer manufactured by Copal Electronics Inc., designed for applications requiring accurate and reliable position or level sensing. Its compact size and robust construction make it suitable for integration into a variety of industrial and consumer products, ensuring precise control and long-term stability. This potentiometer offers excellent performance and value for demanding applications.

Applications:

  • Robotics: Used for accurate joint position feedback in robotic arms and automated systems.
  • Industrial Automation: Integrated into automated machinery for precise control and monitoring of position.
  • Medical Equipment: Employed in medical devices for fine adjustments and control, ensuring accurate operation.
  • Instrumentation: Utilized in test and measurement equipment for precise settings and calibration purposes.
  • Consumer Electronics: Integrated in high-end audio equipment for precise volume and tone adjustment.

Features:

  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Resolution: Provides fine adjustment capabilities for precise control.
  • Long Life: Ensures extended operational life and sustained reliability in various applications.
  • Excellent Linearity: Offers accurate signal conversion across the entire operating range.
  • Robust Construction: Withstands harsh operating conditions, ensuring enhanced durability.
  • Sealed Design: Protects against dust and splashes, increasing reliability in diverse environments.

Benefits:

  • Precise Control: Enables accurate and repeatable adjustments in a wide range of applications.
  • Reliable Performance: Guarantees consistent and dependable operation, minimizing downtime and maintenance.
  • Easy Integration: Simplifies installation and interfacing with existing control systems, reducing development time.
  • Cost-Effective: Offers a balance of performance and price, delivering excellent value for investment.
  • Long-Term Stability: Maintains accuracy over time, minimizing the need for frequent recalibration and adjustments.

Additional Details:

The PRCP-USMF110-2C potentiometer typically features a resistance value of 11kΩ. It incorporates a conductive plastic element, ensuring high resolution and low noise characteristics. The typical operating temperature range is from -40°C to +125°C. The mechanical life is rated for millions of cycles, guaranteeing long-term reliability in demanding applications. The potentiometer also exhibits excellent linearity, typically around ±1%. Power dissipation is application-dependent, but generally low (e.g., < 1W).

The construction of the potentiometer includes a robust housing to protect against environmental elements. The shaft is typically manufactured from stainless steel for enhanced durability and corrosion resistance. Termination options usually involve solder pins or wire leads for easy and secure connections.

This potentiometer is an excellent choice for applications that demand a combination of precision, reliability, and extended operational life. Its compact size and robust design make it particularly well-suited for demanding environments, while its high resolution and linearity ensure accurate and repeatable performance across a broad spectrum of control systems.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess