EN
  • EN
  • DE

ST-32 TA 500R

Part No ST-32 TA 500R
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193835-ST-32 TA 500R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-32 TA 500R CAD Model

Description

The Copal Electronics Inc. ST-32 series comprises high-precision trimming potentiometers designed for fine resistance adjustments in electronic circuits. The ST-32 TA 500R model is a specific variant with a resistance of 500 ohms (500R), making it ideal for applications requiring trimming within that range.

Applications:

  • Amplifier circuits: For setting gain and adjusting bias.
  • Power supplies: For fine-tuning voltage output levels.
  • Filter circuits: For adjusting cutoff frequencies.
  • Oscillator circuits: For setting oscillation frequencies.
  • Instrumentation equipment: For calibration and signal conditioning.

Features:

  • Cermet resistive element: Offers high stability and long-term reliability.
  • Sealed construction: Protects against dust and moisture contamination.
  • Compact size: Space-saving design for high-density circuit boards.
  • High resolution: Allows for precise resistance adjustments.
  • TA Configuration: Indicates a specific terminal configuration.
  • 500 Ohm Resistance: Optimized for targeted applications.

Benefits:

  • Improved circuit accuracy: Enables precise calibration and optimization of circuit performance.
  • Enhanced reliability: Robust design ensures consistent performance over time.
  • Reduced maintenance: Stable resistance value minimizes the need for frequent adjustments.
  • Simplified design: Compact size allows for flexible placement on circuit boards.
  • Extended lifespan: Durable materials provide long-lasting performance.

Additional Details:

The ST-32 series typically employs a cermet resistive element, which is known for its excellent stability and resistance to wear, making it superior to carbon-based elements. The sealed construction provides protection against environmental contaminants, ensuring reliable operation. The 500-ohm resistance is suitable for applications where a moderate resistance value is needed for trimming. The power rating is generally around 0.25W, and this limit should not be exceeded to prevent damage. The 'TA' designation likely refers to the pin configuration or mounting style. The '500R' clearly identifies the resistance value of 500 ohms.

You May Also Be Interested in

Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess