EN
  • EN
  • DE

ST-5W502

Part No ST-5W502
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193979-ST-5W502
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-5W502 CAD Model

Description

The ST-5W502 is a trimming potentiometer manufactured by Copal Electronics Inc. These potentiometers are designed for circuit calibration, adjustment, and fine-tuning in various electronic applications. The ST-5W series is known for its compact size and reliable performance, making it suitable for applications where space is limited and precision is crucial.

Applications

  • Calibration of electronic instruments
  • Adjustment of audio equipment
  • Control circuits for robotics
  • Power supply calibration
  • Industrial control systems

Features

  • Compact size
  • High stability
  • Multiple resistance options available
  • Enclosed construction for environmental protection
  • Precise adjustability

Benefits

  • Allows for precise circuit tuning
  • Ensures consistent performance over time
  • Reduces the impact of environmental factors on performance
  • Saves space on printed circuit boards
  • Extends the lifespan of electronic equipment through accurate calibration

Additional Details

Trimming potentiometers, also known as trimmers or presets, are typically single-turn or multi-turn variable resistors. The ST-5W502's specific resistance value (500 Ohms) is ideal for applications requiring a moderate level of resistance. Copal Electronics is a reputable manufacturer known for producing high-quality electronic components. The enclosed construction of the ST-5W502 protects the resistive element from dust and moisture, ensuring reliable operation in diverse environments. The trimmer's small size facilitates integration into compact electronic devices. The adjustment mechanism provides fine control over the resistance value, enabling precise calibration. Its primary function is to allow for manual adjustment of a circuit parameter, typically during manufacturing or servicing, to bring the circuit into its specified operating range. This ensures the product meets performance specifications and functions correctly. The robust design and stable performance of the ST-5W502 make it a dependable component for critical adjustment applications in a wide range of electronic devices and systems.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess