EN
  • EN
  • DE

TAS155K075P1C

Part No TAS155K075P1C
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 1.5UF 10% 75V AXIAL / 1.5 μF Hermetically Sealed Tantalum Capacitors 75 V Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series TAS
Package Bulk
Product Status Obsolete
Capacitance 1.5 µF
Tolerance ±10%
Voltage - Rated 75 V
Type Hermetically Sealed
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Manufacturer Size Code C
Features General Purpose
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0020
Win Source Part Number 936105-TAS155K075P1C
Ultra Librarian 3D Model Ultra Librarian TAS155K075P1C CAD Model

Description

The 936105-TAS155K075P1C is a tantalum capacitor manufactured by Cornell Dubilier Electronics (CDE).

  • Series: TAS
  • Type: Hermetically sealed
  • Application: General purpose
  • Package: Bulk
  • Package Quantity: 75 pieces
  • Capacitance: 1.5 μF
  • Tolerance: ±10%
  • Rated Voltage: 75 V
  • Package/Case Type: Axial
  • Mounting: Through hole
  • Operating Temperature: -55°C to 125°C
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS Code: 8532.21.0020
  • Status: Obsolete

You May Also Be Interested in

Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess