EN
  • EN
  • DE

XREWHT-L1-8B-P2-0-04

Part No XREWHT-L1-8B-P2-0-04
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993470-XREWHT-L1-8B-P2-0-04
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-8B-P2-0-04 CAD Model

Description

The Cree/Wolfspeed XREWHT-L1-8B-P2-0-04 is a high-performance, high-power white LED. It's designed for a variety of lighting applications requiring high brightness, efficiency, and long lifespan. This LED is part of Cree's XLamp series, known for their reliability and performance.

Applications:

  • Street lighting
  • High bay lighting
  • Outdoor area lighting
  • Architectural lighting
  • Automotive lighting (headlights, auxiliary lights)
  • Portable lighting (flashlights, headlamps)

Features:

  • High luminous flux output
  • Cool white color temperature
  • Wide viewing angle
  • Low thermal resistance
  • Long lifespan
  • High drive current capability
  • RoHS compliant

Benefits:

  • Energy savings compared to traditional lighting technologies
  • Reduced maintenance costs due to long lifespan
  • Improved visibility and safety in outdoor applications
  • Enhanced aesthetic appeal in architectural lighting
  • Environmentally friendly due to absence of hazardous materials
  • Compact size for flexible design options

Additional Details:

The XREWHT-L1-8B-P2-0-04 LED features a ceramic substrate for excellent thermal management, allowing it to operate at higher drive currents without significant performance degradation. The specific color temperature and CRI (Color Rendering Index) values are detailed in the product datasheet. It's crucial to use appropriate heat sinking to ensure optimal performance and lifespan. The LED is typically surface mounted onto a PCB (Printed Circuit Board) using reflow soldering techniques. The forward voltage and current characteristics must be carefully considered when designing the driving circuit. Proper ESD precautions should be followed during handling and assembly to prevent damage to the LED.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess