EN
  • EN
  • DE

CT817D(SL)(T3)-H

Part No CT817D(SL)(T3)-H
Manufacturer CT Micro International Corporation
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer CT Micro International Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821144-CT817D(SL)(T3)-H
Ultra Librarian 3D Model Ultra Librarian CT817D(SL)(T3)-H CAD Model

Description

The CT817D(SL)(T3)-H is a high-isolation voltage optocoupler manufactured by CT Micro International Corporation. This device provides electrical isolation between two circuits while enabling signal transfer, crucial for safety and noise reduction in various applications. It's commonly used in power supplies, industrial control systems, and communication equipment.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Programmable Logic Controllers (PLCs)
  • Inverter circuits
  • Microcontroller interfacing
  • General purpose isolation

Features

  • High isolation voltage (typically 5000Vrms)
  • Compact surface mount package
  • High current transfer ratio (CTR)
  • Low saturation voltage
  • RoHS compliant

Benefits

  • Enhanced safety by isolating high-voltage circuits
  • Improved noise immunity
  • Simplified circuit design
  • Space-saving due to small package size
  • Environmentally friendly due to RoHS compliance

The CT817D(SL)(T3)-H optocoupler consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits light, which activates the phototransistor. This allows current to flow in the output circuit, providing electrical isolation between the input and output. The high isolation voltage of the CT817D(SL)(T3)-H ensures protection against high-voltage transients and differences in ground potential, preventing damage to sensitive components and improving system reliability.

The compact surface mount package makes the CT817D(SL)(T3)-H easy to integrate into various circuit designs, even in space-constrained applications. The high current transfer ratio (CTR) allows for efficient signal transfer with minimal input current, which can be beneficial in low-power applications. The low saturation voltage of the phototransistor ensures that the output voltage remains stable even when the output current is high.

This optocoupler is suitable for a wide range of applications where electrical isolation is required. In switch mode power supplies, it can be used to isolate the primary and secondary sides, providing safety and preventing noise from coupling into the output. In programmable logic controllers (PLCs), it can be used to isolate the input and output modules, protecting the controller from external voltages and noise. The CT817D(SL)(T3)-H is a versatile and reliable component for electrical isolation in various electronic systems.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess