EN
  • EN
  • DE

195-8MST

Part No 195-8MST
Manufacturer CTS Electrocomponents
Catalog DIP Switches
Description SWITCH PIANO DIP SPST 50MA 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr CTS Electrocomponents
Series 195
Package Tube
Product Status Active
Circuit SPST
Number of Positions 8
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Material -
Contact Finish Tin
Height Above Board 0.311" (7.90mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Epoxy Sealed Terminals, Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Body Material Plastic
Length 0.886" (22.50mm)
Mechanical Life -
Electrical Life 2,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376394-195-8MST
Ultra Librarian 3D Model Ultra Librarian 195-8MST CAD Model

Description

The CTS Electrocomponents 195 series DIP switch is a through-hole switch with a piano actuator.

  • Positions: 8
  • Current Rating: 50mA
  • Contact Finish: Tin
  • Voltage Rating: 24VDC
  • Pitch: 0.100" (2.54mm)
  • Circuit: SPST (single-pole single-throw)
  • Termination Style: PC Pin
  • Mounting: Through Hole, Right Angle
  • Height Above Board: 0.311" (7.90mm)
  • Length: 0.886" (22.50mm)
  • Washable: Yes
  • Material: Plastic

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V
Lowest to $1.3705
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195
Omron
SWITCH ROTARY DIP HEX 25MA 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7425
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
Nidec Copal Electronics
SW ROTARY DIP HEX COMP 0.1A 5V
Lowest to $1.5308

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6396 $57.3860
75+ $1.3453 $100.8975
120+ $1.3033 $156.3960
160+ $1.2613 $201.8080
210+ $1.2192 $256.0320
275+ $1.0931 $300.6025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,453 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess