Products specifications

Win Source Part Number WS1204616-ATS080B-E
Manufacturer CTS-Frequency Controls
Category Crystals, Oscillators, Resonators -Crystals
Series ATS
Package Bulk
Product Status Active
Type MHz Crystal
Frequency 8 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Ultra Librarian 3D Model Ultra Librarian ATS080B-E CAD Model

Description

  • Standard HC-49/US & HC-49/US-SM Metal Packages 
  • Fundamental and 3rd Overtone Crystal Design 
  • Frequency Range 3.2 – 64MHz
  • Frequency Tolerance, ±30ppm Standard
  • Frequency Stability, ±50ppm Standard
  • Operating Temperature Range -20°C to +70°C or -40°C to +85°C 
  • Tape and Reel Packaging, EIA-481

You May Also Be Interested in

ECS Inc.
CRYSTAL 12.2880MHZ 20PF TH
Need more? Email Us
ECAD model for ECS-122.8-20-4X
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
ECAD model for RT2012-32.768-6-TR
ECS Inc.
CRYSTAL 16.0000MHZ 10PF SMD / 16 MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ECS-160-10-36Q-ES-TR
ECS Inc.
CRYSTAL 65.5360KHZ 12.5PF TH
Need more? Email Us
ECAD model for ECS-.655-12.5-13X
Epson Company
CRYSTAL 27.0000MHZ 18PF SMD / 27 MHz ±10ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for TSX-3225 27.0000MF10Z-C0
Ecliptek Corporation
Quartz Crystal Resonator HC49/US Short Thru-Hole 2.5mm Height Metal Resistance Weld Seal 24.000MHz ±50ppm at 25°C,...
Need more? Email Us
ECAD model for E1UBAS-24.000M TR
Wurth Electronics Inc
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $1.7525
ECAD model for 830062558
ECS Inc.
CRYSTAL 16.0000MHZ 20PF TH
Need more? Email Us
ECAD model for ECS-160-20-4VX
Micro Crystal AG
Crystal, SMD Cer 32.768KHZ 12.5
Need more? Email Us
ECAD model for CC5V-T1A 32.768KHZ +-20PPM 12.5PF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention