EN
  • EN
  • DE

CC5V-T1A 32.768KHZ +-20PPM 12.5PF

Part No CC5V-T1A 32.768KHZ +-20PPM 12.5PF
Manufacturer Micro Crystal AG
Catalog Crystals
Description Crystal, SMD Cer 32.768KHZ 12.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.002 %
Case / Package SMD/SMT
Frequency 32.768 kHz
Frequency Tolerance 0.002 %
Load Capacitance 12.5 pF
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF
Categories Crystals
Manufacturer Micro Crystal AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC5V-T1A 32.768KHZ +-20PPM 12.5PF CAD Model

Description

The CC5V-T1A 32.768KHZ +-20PPM 12.5PF is a crystal that has a frequency of 32.768 kHz and a frequency tolerance of 0.002%.

  • Frequency: 32.768 kHz
  • Frequency Tolerance: 0.002%
  • Load Capacitance: 12.5 pF
  • Pins: 2
  • Accuracy: 0.002%
  • Case/Package: SMD/SMT
  • Win Source Part Number: 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF

You May Also Be Interested in

Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2275 $58.0125
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess