EN
  • EN
  • DE

CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QC

Part No CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QC
Manufacturer Micro Crystal AG
Catalog Crystals
Description CRYSTAL 32.7680KHZ 7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307848-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QC
Category Crystals, Oscillators, Resonators - Crystals
Mfr Micro Crystal AG
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Frequency 32.768 kHz
Type kHz Crystal (Tuning Fork)
Frequency Tolerance ±20ppm
Load Capacitance 7pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Ultra Librarian 3D Model Ultra Librarian CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QC CAD Model

Description

The CC7V-T1A is a low frequency SMD Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid.

You May Also Be Interested in

Abracon LLC
ABM8AIG-16.000MHz-82Z-T ABRACON Crystals datasheet, inventory, & pricing.
Lowest to $1.6619
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
Raltron Electronics Corporation
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.2911
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess