Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr CTS-Frequency Controls
Series MP
Package Bulk
Type MHz Crystal
Frequency 8 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 35 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case HC-49/U
Dimension 0.427" L x 0.150" W (10.85mm x 3.80mm)
Height - Seated (Max) 0.530" (13.46mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Names 110-MP080A,MP08A,CTX082-ND,CTX082
Standard Package 100
Win Source Part Number 1083449-MP080A
Ultra Librarian 3D Model Ultra Librarian MP080A CAD Model

Description

The MP series MHz Crystal electronic component from CTS-Frequency Controls is an 8 MHz frequency crystal with an ESR (Equivalent Series Resistance) of 35 Ohms.

  • Frequency: 8 MHz
  • ESR (Equivalent Series Resistance): 35 Ohms
  • Mounting: Through hole
  • Packaging: Bulk
  • Height: 0.530 inches (13.46mm)
  • Load Capacitance: 20pF
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Operating Mode: Fundamental

You May Also Be Interested in

CTS Corporation
Crystal 9.8304MHz 20pF 2-Pin HC49/US SM T/R
Need more? Email Us
ECAD model for ATS098SM-T
NDK
CRYSTAL 24.0000MHZ 8PF SMD / 24 MHz ±20ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX5032GA-24.000M-STD-CSK-4
Diodes Incorporated
CRYSTAL 40.0000MHZ 8PF SMD
Lowest to $0.5231
ECAD model for FW4000044Q
NDK
Need more? Email Us
ECAD model for NX3225GA-12.000M-STD-CRG-2
Abracon LLC
CRYSTAL 6.0000MHZ 18PF SMD / 6 MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US
Lowest to $0.2191
ECAD model for ABLS2-6.000MHZ-D4Y-T
NDK
CRYSTAL 40.0000MHZ 10PF SMD / 40 MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for NX2520SA-40.000000MHZ
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6029
ECAD model for ABS07-32.768KHZ-1
TXC CORPORATION
CRYSTAL 16.0000MHZ 28PF SMD
Lowest to $0.1616
ECAD model for 8Y16000001
TXC CORPORATION
CRYSTAL 24.0000MHZ 8PF SMD
Lowest to $0.2600
ECAD model for 7V-24.000MAAV-T

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention