EN
  • EN
  • DE
  • IT

PJ-036AH-SMT-TR

Part No PJ-036AH-SMT-TR
Manufacturer CUI Inc.
Catalog Barrel - Power Connectors
Description CONN PWR JACK 2X5.5MM SOLDER / Power Barrel Connector Jack 2.10mm ID (0.083"), 5.50mm OD (0.217") Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Barrel Connectors>Power Connectors
Manufacturer CUI Devices
Packaging Reel - TR
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter 0.079" (2.00mm ID), 0.248" (6.30mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Voltage - Rated 24VDC
Current Rating (Amps) 5 A
Mating Length/Depth 0.360" (9.15mm)
Material Flammability Rating UL94 V-0
Contact Material - Plating Silver
Temperature Range - Operating -25°C ~ 85°C
Housing Material Polyamide (PA6T), Nylon 6T
Contact Material Brass, Copper Alloy
Body Color Black
Base Product Number PJ-036
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number CP-036AHPJCT,CP-036AHPJDKR,PJ-036AH-SMT,CP-036AHPJTR,PJ036AHSMTTR,045-1078R
Standard Package 200
Win Source Part Number 1334436-PJ-036AH-SMT-TR
Ultra Librarian 3D Model Ultra Librarian PJ-036AH-SMT-TR CAD Model

Description

The CUI Devices PJ-036AH-SMT-TR is a surface mount right angle jack power connector.

  • Voltage Rating: 24VDC
  • Current Rating: 5 amps
  • Number of Conductors: 2
  • Number of Contacts: 3
  • Switch: Single, Normally Closed
  • Contact Material: Brass and Copper Alloy with Silver Plating
  • Shielding: Unshielded
  • Flammability Rating: UL94 V-0
  • Housing Material: Polyamide (PA6T) and Nylon 6T
  • Body Color: Black
  • Mating Diameter: 2.10mm ID (0.083") / 5.50mm OD (0.217")
  • Actual Diameter: 0.079" (2.00mm ID) / 0.248" (6.30mm OD)
  • Mating Length/Depth: 0.360" (9.15mm)
  • Operating Temperature: -25°C to 85°C
  • ECCN: EAR99
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Switchcraft Inc.
CONN POWER JACK SOLDER EYELET
Need more? Email Us
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545
Kycon, Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5647 $54.7645
80+ $1.2839 $102.7120
125+ $1.2438 $155.4750
170+ $1.2036 $204.6120
215+ $1.1635 $250.1525
290+ $1.0432 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess