EN
  • EN
  • DE

CY284050C-3

Part No CY284050C-3
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018096-CY284050C-3
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY284050C-3 CAD Model

Description

The CY284050C-3 is a clock generator from Cypress Semiconductor Corp, designed for various applications requiring precise clock signal generation and distribution. As part of Cypress's clock and timing solutions, it offers programmable features to customize clock frequencies and output signals according to specific system requirements.

Applications:

  • PC Motherboards
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics
  • Industrial Control Systems

Features:

  • Programmable Clock Generation: Offers flexibility in configuring clock frequencies to match system needs.
  • Multiple Clock Outputs: Can provide several clock signals simultaneously, simplifying clock distribution.
  • Low Jitter Performance: Ensures stable and clean clock signals, which is crucial for reliable system operation.
  • Power Management Features: Includes power-down modes to reduce energy consumption in low-activity states.
  • Integrated Crystal Oscillator: Simplifies the design by incorporating the crystal oscillator within the chip.

Benefits:

  • Improved System Performance: Provides precise and stable clock signals that enhance the performance of connected devices.
  • Reduced Design Complexity: Integrates multiple clock functions into a single chip, simplifying circuit design.
  • Lower Power Consumption: Power management features help to minimize energy usage, which is essential for portable and energy-efficient applications.
  • Enhanced System Reliability: Low jitter performance and stable clock signals improve the overall reliability of the system.
  • Flexibility in Clock Configuration: Programmable features allow for customization of clock frequencies to meet specific requirements.

Additional Details:

The CY284050C-3 typically supports various clock output formats and frequencies, which can be configured through programming interfaces. It is commonly used in systems where precise timing and synchronization are critical. Consult the Cypress Semiconductor datasheet for specific details on supported frequencies, output formats, and programming options.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess