EN
  • EN
  • DE

CY7C1019BN-12VC

Part No CY7C1019BN-12VC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 128K x 8 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164703-CY7C1019BN-12VC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1019BN-12VC CAD Model

Description

The CY7C1019BN-12VC is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor Corp. SRAMs are used for fast data storage and retrieval in a variety of applications where speed is critical. The CY7C1019BN-12VC provides a reliable and efficient solution for memory requirements.

Applications:

  • Cache Memory: Used in processors and microcontrollers for fast access to frequently used data.
  • Networking Equipment: Employed in routers, switches, and network interfaces for packet buffering and processing.
  • Embedded Systems: Provides fast memory for embedded processors and controllers.
  • Digital Signal Processing (DSP): Buffering data and storing coefficients in DSP applications.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test instruments.

Features:

  • High-Speed Access Time: Offers rapid data retrieval and storage.
  • Low Power Consumption: Minimizes power usage for energy-efficient applications.
  • CMOS Technology: Provides high performance and low power consumption.
  • Wide Operating Voltage Range: Suitable for various system voltage requirements.
  • Data Retention Capability: Retains data even when power is removed.

Benefits:

  • Improved System Performance: Fast access time enhances overall system speed and responsiveness.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Increased System Reliability: CMOS technology provides a stable and reliable memory solution.
  • Simplified System Design: Easy integration into various system architectures.
  • Flexibility: Can be adapted to a wide range of memory applications.

Additional Details: The CY7C1019BN-12VC typically comes in various package options, such as SOIC or TSOP. The '-12' indicates the access time in nanoseconds (ns), with lower numbers representing faster speeds. The 'VC' likely denotes the voltage rating. The datasheet provides detailed information about its electrical characteristics, timing parameters, and operating conditions. Proper decoupling and power supply filtering are essential for optimal performance and reliability.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess