EN
  • EN
  • DE

CY7C1021V33-10ZC

Part No CY7C1021V33-10ZC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821391-CY7C1021V33-10ZC
Ultra Librarian 3D Model Ultra Librarian CY7C1021V33-10ZC CAD Model

Description

The CY7C1021V33-10ZC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. It is designed for applications requiring fast access times, low power consumption, and high reliability.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for fast data buffering and processing.
  • Embedded Systems: Employed as high-speed memory in various embedded applications, such as industrial controllers and data acquisition systems.
  • Telecommunications: Used in telecommunication infrastructure for temporary data storage and signal processing.
  • Medical Devices: Utilized in medical imaging equipment and patient monitoring systems.
  • Automotive Systems: Employed in automotive control units and infotainment systems.

Features:

  • High-Speed Access: Offers fast access times, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in system design.
  • Data Retention Capability: Retains data even when power is removed, ensuring data integrity.
  • Surface Mount Package: Comes in a surface mount package, facilitating easy integration into PCBs.

Benefits:

  • Improved System Performance: Fast access times contribute to enhanced system performance and responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy usage.
  • Enhanced Reliability: Cypress Semiconductor's reputation ensures a high level of reliability and long-term performance.
  • Design Flexibility: The wide operating voltage range and surface mount package provide flexibility in system design.

Additional Details:

The CY7C1021V33-10ZC is organized as 128K x 8 bits. It is a 3.3V SRAM. The part offers excellent speed with a 10ns access time. It is a reliable memory component for applications needing rapid data access and low power consumption.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess