EN
  • EN
  • DE

CY7C64343-32LQXCT

Part No CY7C64343-32LQXCT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU USB ENCORE CONTROL 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Applications USB Microcontroller
Core Processor M8C
Program Memory Type FLASH (8 kB)
Controller Series CY7C643xx
Data RAM Size 1K x 8
Number of I/O 25
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 1031731-CY7C64343-32LQXCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C64343-32LQXCT CAD Model

Description

The CY7C64343-32LQXCT is a highly integrated USB Peripheral Controller from Cypress Semiconductor. This device is designed for a wide range of embedded applications requiring USB connectivity. It is a full-speed USB controller that simplifies the process of adding USB functionality to various electronic devices. The 32 in the part number likely refers to the operating speed, possibly 32 MHz.

Applications:

  • USB Human Interface Devices (HIDs) such as keyboards, mice, and joysticks
  • USB communication devices (e.g., USB-to-serial converters)
  • Embedded systems requiring USB connectivity for data transfer or control
  • Gaming peripherals
  • Consumer electronics
  • Industrial control devices

Features:

  • Full-Speed USB Controller: Compliant with USB 2.0 Full-Speed specifications, supporting data transfer rates up to 12 Mbps.
  • Integrated Transceiver: Includes an on-chip USB transceiver, reducing external component count and simplifying board layout.
  • Configurable Endpoints: Supports multiple configurable endpoints, allowing flexibility in data transfer protocols.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Internal Oscillator: Eliminates the need for an external crystal oscillator in some configurations.
  • GPIO Pins: Provides general-purpose input/output pins for interfacing with other components.
  • Integrated SIE (Serial Interface Engine): Handles USB protocol processing, reducing the load on the host microcontroller.
  • Small Form Factor: Available in a small form factor package, suitable for space-constrained applications.

Benefits:

  • Simplified USB Integration: Reduces the complexity of adding USB connectivity to embedded systems.
  • Reduced Component Count: Integrated transceiver and oscillator (in some configurations) minimize external components, saving cost and board space.
  • Flexible Configuration: Configurable endpoints allow for customization to specific application requirements.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Time-to-Market: Simplifies development and reduces time required to bring USB-enabled products to market.

Additional Details:

The CY7C64343-32LQXCT operates within a specified voltage and temperature range, as detailed in the Cypress Semiconductor datasheet. The LQXCT likely refers to the package type and temperature range. The device is typically programmed using Cypress's development tools and software libraries. Its integrated features and ease of use make it a popular choice for embedded systems developers looking to add USB connectivity to their products.

You May Also Be Interested in

Infineon Technologies
TPM /
Lowest to $8.7314
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.7706
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
In Stock: 5,000 pieces Factory Stock: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess