EN
  • EN
  • DE
  • IT

CY7C68300B

Part No CY7C68300B
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description EZ-USB AT2LPTM USB 2.0 to ATA/ATAPI Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165737-CY7C68300B
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C68300B CAD Model

Description

The CY7C68300B is a highly integrated USB microcontroller that provides a high-performance, cost-effective solution for USB mass storage applications.

  • Integrated Transceiver: USB 2.0
  • Operating Speeds: High speed (480 Mbps) or full speed (12 Mbps)
  • Embedded Microcontroller: 8051
  • Memory Device Support: NAND Flash, NOR Flash, and SRAM
  • External Memory Interface: 16-bit
  • Compliance: RoHS compliant
  • Popularity: Medium

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
256 Kb (64K x 4) Static RAM
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 256K X 8 bit
Need more? Email Us
Texas Instruments
CMOS DUAL 2-INPUT NAND BUFFER/DRIVER
Lowest to $14.5402
Power Innovations Ltd
PNP SILICON POWER TRANSISTORS
Need more? Email Us
Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory
Lowest to $29.7609
Cirrus Logic Inc.
192 kHz Digital Audio Interface Transmitter
Lowest to $2.8422
Fairchild/ON Semiconductor
Octal 3-STATE Bus Driver
Lowest to $0.3461
Aeroflex Metelics, Division of MACOM
CT1820 Data Terminal Bit Processor for MIL-STD-1553 A & B
Lowest to $0.7529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess