EN
  • EN
  • DE
  • IT

CY7C68320-100AXC

Part No CY7C68320-100AXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description EZ-USB AT2LPTM USB 2.0 to ATA/ATAPI Bridge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB AT2LP
Packaging Tray
Part Status Obsolete(EOL)
Protocol USB
Function Bridge, USB to ATA
Interface ATA
Standards USB 2.0
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Supply Current 50mA
Operating Temperature Range 0°C ~ 70°C
Package 100-LQFP
Manufacturer Package 100-TQFP (14x20)
Win Source Part Number 1165739-CY7C68320-100AXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C68320
Introduction Date October 06, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C68320-100AXC CAD Model

Description

The CY7C68320-100AXC is a highly integrated USB 2.0 peripheral controller manufactured by Cypress Semiconductor Corp. It's designed to provide a complete and flexible solution for connecting various devices to a USB host. This controller is commonly used in applications requiring high-speed data transfer and versatile interfacing capabilities.

Applications

  • USB data acquisition systems: Used as the interface between sensors and a computer.
  • USB video capture devices: Handles data transfer from cameras and video sources.
  • USB storage devices: Controls data flow to and from flash memory or hard drives.
  • USB audio interfaces: Manages audio data transfer between microphones, speakers, and a computer.
  • USB industrial control devices: Provides connectivity for industrial sensors, actuators, and controllers.

Features

  • USB 2.0 compliant: Supports high-speed data transfer rates up to 480 Mbps.
  • Integrated USB transceiver: Reduces external component count and simplifies board design.
  • Flexible general-purpose interface (GPIF): Allows connection to a wide range of peripherals and custom logic.
  • Configurable endpoints: Supports multiple endpoints for efficient data transfer management.
  • Integrated 8051 microcontroller: Provides on-chip processing capabilities for custom applications.
  • Internal oscillator: Requires no external clock source.

Benefits

  • Simplified USB connectivity: Provides a complete and easy-to-use solution for adding USB to various devices.
  • High-speed data transfer: Enables fast and efficient communication with a USB host.
  • Reduced system cost: Integrates multiple functions into a single chip, lowering overall BOM cost.
  • Increased design flexibility: Allows for custom interfacing and control logic implementation.
  • Faster time-to-market: Speeds up development with comprehensive development tools and support.

Additional Details

The CY7C68320-100AXC operates on a 3.3V power supply. It is available in a 100-pin TQFP package. The integrated 8051 microcontroller can be programmed using standard development tools. The GPIF interface supports various data bus widths and timing modes. The device includes built-in DMA controllers for efficient data transfer. The CY7C68320-100AXC is supported by Cypress's EZ-USB development tools and SDKs. The device is designed for low-power consumption. Refer to the datasheet for specific power consumption figures. It includes various power management features to minimize power usage. It is commonly used in bridge applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess